DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SK16-13

Description
Win Source Part Number: 1282728-SK16-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SK16TR,SK16CT,SK16CT ,SK1613,SK16DIDKR,SK 16DI,SK16DICT,SK16DI TR,SK16TR Base Product Number: SK16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282728-SK16-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SK16TR,SK16CT,SK16CT ,SK1613,SK16DIDKR,SK 16DI,SK16DICT,SK16DI TR,SK16TR Base Product Number: SK16 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282728-SK16-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282728-SK16-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282728-SK16-13
Win Source Part Number: 1282728-SK16-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SK16TR,SK16CT,SK16CT ,SK1613,SK16DIDKR,SK 16DI,SK16DICT,SK16DI TR,SK16TR Base Product Number: SK16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282728-SK16-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SK16TR,SK16CT,SK16CT,SK1613,SK16DIDKR,SK16DI,SK16DICT,SK16DITR,SK16TR
Base Product Number: SK16
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - SK16DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK16DITR-ND
Single Diodes SK16DITR-ND
Diode Schottky 60V 1A Surface Mount SMB

Diode Schottky 60V 1A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SK16-13
Schottky 60V 1A Diode and Rectifier 280-SK16-13
DIODE SCHOTTKY 60V 1A SMB Product overview: SK16-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK16-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SMB Product overview: SK16-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK16-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK16-13
Discrete Semiconductor Products - Diodes - Rectifiers SK16-13
DIODE SCHOTTKY 60V 1A SMB

DIODE SCHOTTKY 60V 1A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1282728-SK16-13 SK16DITR-ND 280-SK16-13 SK16-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS6HVM20 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes, Rectifiers - Arrays - 47CTQ020SPBF - 1128790-47CTQ020SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers