DIODES Incorporated Diodes, Rectifiers - Single - SK12-13-F SK12-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102121-SK12-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102121-SK12-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK12-13-F - 102121-SK12-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK12-13-F
102121-SK12-13-F
Diodes, Rectifiers - Single - SK12-13-F 102121-SK12-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 102121-SK12-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102121-SK12-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-SK12-13-F
Schottky 20V 1A Diode and Rectifier 280-SK12-13-F
DIODE SCHOTTKY 20V 1A SMB Product overview: SK12-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK12-13-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SMB Product overview: SK12-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK12-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SK12-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK12-FDITR-ND
Single Diodes SK12-FDITR-ND
Diode Schottky 20V 1A Surface Mount SMB

Diode Schottky 20V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK12-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK12-13-F
Discrete Semiconductor Products - Diodes - Rectifiers SK12-13-F
DIODE SCHOTTKY 20V 1A SMB

DIODE SCHOTTKY 20V 1A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 102121-SK12-13-F 280-SK12-13-F SK12-FDITR-ND SK12-13-F
Product Name Diodes, Rectifiers - Single - SK12-13-F Schottky 20V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

40V 120MA Diode and Rectifier - 286-BAS40-05WH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 200 volts
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details