Win Source Part Number: 1026997-SHPCIE100
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ SH
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 15mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): 636L3I100M00000; ECS-3953M-1000-BN-TR
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: SHPCIE100CT,SHPCIE10
Product Status: Obsolete
100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
OSCILLATOR, 100MHZ, HCSL, SMD, 7MM X 5MM
XTAL OSC XO 100.0000MHZ HCSL SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 1026997-SHPCIE100 | SHPCIE100TR-ND | 29AK7479 | SHPCIE100 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator, 100Mhz, Hcsl, Smd, 7Mm X 5Mm Diodes Inc. | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 100 MHz | 100 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |