DIODES Incorporated 600V 3A Diode and Rectifier SF30JG-T

Description
DIODE GEN PURP 600V 3A DO201AD Product overview: SF30JG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30JG-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 3A DO201AD Product overview: SF30JG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30JG-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3A Diode and Rectifier - 280-SF30JG-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-SF30JG-T
600V 3A Diode and Rectifier 280-SF30JG-T
DIODE GEN PURP 600V 3A DO201AD Product overview: SF30JG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30JG-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO201AD Product overview: SF30JG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30JG-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SF30JG-T - 1095261-SF30JG-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SF30JG-T
1095261-SF30JG-T
Diodes, Rectifiers - Single - SF30JG-T 1095261-SF30JG-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1095261-SF30JG-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095261-SF30JG-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SF30JG-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF30JG-T-ND
Single Diodes SF30JG-T-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF30JG-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF30JG-T
Discrete Semiconductor Products - Diodes - Rectifiers SF30JG-T
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-SF30JG-T 1095261-SF30JG-T SF30JG-T-ND SF30JG-T
Product Name 600V 3A Diode and Rectifier Diodes, Rectifiers - Single - SF30JG-T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-201
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data