DIODE GEN PURP 500V 3A DO201AD Product overview: SF30HG-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30HG-B can be used for catalog matching and distributor lookup.
Diode Standard 500V 3A Through Hole DO-201AD
Win Source Part Number: 1282749-SF30HG-B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 500 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | 280-SF30HG-B | SF30HG-B-ND | 1282749-SF30HG-B |
| Product Name | 500V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | Bulk | ||
| RoHS Compliant | RoHS | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Standard |