DIODES Incorporated 200V 3A Diode and Rectifier SF30DG

Description
Diode Switching 200V 3A 2-Pin DO-201AD / DIODE GEN PURP 200V 3A DO201AD Product overview: SF30DG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 3A 2-Pin DO-201AD / DIODE GEN PURP 200V 3A DO201AD Product overview: SF30DG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3A Diode and Rectifier - 280-SF30DG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-SF30DG
200V 3A Diode and Rectifier 280-SF30DG
Diode Switching 200V 3A 2-Pin DO-201AD / DIODE GEN PURP 200V 3A DO201AD Product overview: SF30DG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30DG can be used for catalog matching and distributor lookup.

Diode Switching 200V 3A 2-Pin DO-201AD / DIODE GEN PURP 200V 3A DO201AD Product overview: SF30DG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SF30DG - 046825-SF30DG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SF30DG
046825-SF30DG
Diodes, Rectifiers - Single - SF30DG 046825-SF30DG
Manufacturer: Diodes Incorporated Win Source Part Number: 046825-SF30DG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 150°C Family Name: SF30DG Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SF34G-A A0G; SF34G-A R0G; SF34G-A B0G; SF34GR0; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 046825-SF30DG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SF30DG
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SF34G-A A0G; SF34G-A R0G; SF34G-A B0G; SF34GR0;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SF30DG 046825-SF30DG
Product Name 200V 3A Diode and Rectifier Diodes, Rectifiers - Single - SF30DG
Package Reel - TR
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 0.9500 volts
Unlock Full Specs
to access all available technical data