DIODE GEN PURP 200V 3A DO201AD Product overview: SF30DG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF30DG-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064314-SF30DG-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SF30DG
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SF34-G; SF34G R0G; SF34G; SF34G A0G;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Diode Standard 200V 3A Through Hole DO-201AD
DIODE GEN PURP 200V 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-SF30DG-T | 064314-SF30DG-T | SF30DG-T-ND | SF30DG-T |
| Product Name | 200V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SF30DG-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-201 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 0.9500 volts | 0.9500 volts |