Diode Standard 600V 2A Surface Mount D-Flat
DIODE GEN PURP 600V 2A DFLAT
Rectifiers Superfast Recovery Rectifier D-FLAT T&R 10K
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | SF2JDF-13DI-ND | SF2JDF-13 | SF2JDF-13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |