DIODES Incorporated 400V 1A Diode and Rectifier SF10GG-T

Description
DIODE GEN PURP 400V 1A DO41 Product overview: SF10GG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10GG-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO41 Product overview: SF10GG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10GG-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-SF10GG-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-SF10GG-T
400V 1A Diode and Rectifier 280-SF10GG-T
DIODE GEN PURP 400V 1A DO41 Product overview: SF10GG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10GG-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO41 Product overview: SF10GG-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10GG-T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - SF10GG-T - 1095202-SF10GG-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SF10GG-T
1095202-SF10GG-T
Diodes, Rectifiers - Single - SF10GG-T 1095202-SF10GG-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1095202-SF10GG-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1095202-SF10GG-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF10GG-T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF10GG-T
Discrete Semiconductor Products - Diodes - Rectifiers SF10GG-T
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-SF10GG-T 1095202-SF10GG-T SF10GG-T
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - SF10GG-T Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-41
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data