DIODES Incorporated 300V 1A Diode and Rectifier SF10FG-A

Description
DIODE GEN PURP 300V 1A DO41 Product overview: SF10FG-A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10FG-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 1A DO41 Product overview: SF10FG-A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10FG-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 1A Diode and Rectifier - 280-SF10FG-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 1A Diode and Rectifier
280-SF10FG-A
300V 1A Diode and Rectifier 280-SF10FG-A
DIODE GEN PURP 300V 1A DO41 Product overview: SF10FG-A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10FG-A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 1A DO41 Product overview: SF10FG-A from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF10FG-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282742-SF10FG-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282742-SF10FG-A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282742-SF10FG-A
Win Source Part Number: 1282742-SF10FG-A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 1,200 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 10 µA @ 300 V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282742-SF10FG-A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 1,200
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-SF10FG-A 1282742-SF10FG-A
Product Name 300V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Box (TB)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data