Pericom Semiconductor Corp. Oscillators - SEL3834B-156.2500 SEL3834B-156.2500

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092291-SEL3834B-156 .2500 Mounting: SMD (SMT) Number of Pins: 6 Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): SEL3834B-156.2500SEL 3834B156.2500; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092291-SEL3834B-156 .2500 Mounting: SMD (SMT) Number of Pins: 6 Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): SEL3834B-156.2500SEL 3834B156.2500; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SEL3834B-156.2500 - 1092291-SEL3834B-156.2500 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SEL3834B-156.2500
1092291-SEL3834B-156.2500
Oscillators - SEL3834B-156.2500 1092291-SEL3834B-156.2500
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092291-SEL3834B-156 .2500 Mounting: SMD (SMT) Number of Pins: 6 Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): SEL3834B-156.2500SEL 3834B156.2500; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092291-SEL3834B-156.2500
Mounting: SMD (SMT)
Number of Pins: 6
Categories: Oscillators
Case / Package: CSMD
Alternative Parts (Cross-Reference): SEL3834B-156.2500SEL3834B156.2500;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1092291-SEL3834B-156.2500
Product Name Oscillators - SEL3834B-156.2500
Package / Form Factor Surface Mount; CSMD
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45102SI-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510AAAM201600AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details