Pericom Semiconductor Corp. Oscillators - SEL3833B-187.5000 SEL3833B-187.5000

Description
Manufacturer: Pericom Win Source Part Number: 756498-SEL3833B-187. 5000 Manufacturer Homepage: www.pericom.com Reference case: LCC Reference Date Code: 2006 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 756498-SEL3833B-187. 5000 Manufacturer Homepage: www.pericom.com Reference case: LCC Reference Date Code: 2006 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SEL3833B-187.5000 - 756498-SEL3833B-187.5000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SEL3833B-187.5000
756498-SEL3833B-187.5000
Oscillators - SEL3833B-187.5000 756498-SEL3833B-187.5000
Manufacturer: Pericom Win Source Part Number: 756498-SEL3833B-187. 5000 Manufacturer Homepage: www.pericom.com Reference case: LCC Reference Date Code: 2006 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 756498-SEL3833B-187.5000
Manufacturer Homepage: www.pericom.com
Reference case: LCC
Reference Date Code: 2006
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 756498-SEL3833B-187.5000
Product Name Oscillators - SEL3833B-187.5000
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Oscillators - 510ABB-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details