DIODES Incorporated Single Diodes SDT8A60VP5-13

Description
DIODE SCHOTTKY 60V 8A POWERDI 5
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 8A POWERDI 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT8A60VP5-13TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 8A POWERDI 5

DIODE SCHOTTKY 60V 8A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT8A60VP5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 8A POWERDI 5

DIODE SCHOTTKY 60V 8A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT8A60VP5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 8A PWRDI5 5K

DIODE SCHOTTKY 60V 8A PWRDI5 5K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 31-SDT8A60VP5-13TR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details