DIODES Incorporated Schottky 120V 8A Diode and Rectifier SDT8A120P5Q-7D

Description
DIODE SCHOTTKY 120V 8A POWERDI5 Product overview: SDT8A120P5Q-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5Q-7D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 120V 8A POWERDI5 Product overview: SDT8A120P5Q-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5Q-7D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 120V 8A Diode and Rectifier
280-SDT8A120P5Q-7D
Schottky 120V 8A Diode and Rectifier 280-SDT8A120P5Q-7D
DIODE SCHOTTKY 120V 8A POWERDI5 Product overview: SDT8A120P5Q-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5Q-7D can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 8A POWERDI5 Product overview: SDT8A120P5Q-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5Q-7D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDT8A120P5Q-7D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT8A120P5Q-7D-ND
Single Diodes SDT8A120P5Q-7D-ND
Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Diode Schottky 120V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282595-SDT8A120P5Q-7D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282595-SDT8A120P5Q-7D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282595-SDT8A120P5Q-7D
Win Source Part Number: 1282595-SDT8A120P5Q- 7D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282595-SDT8A120P5Q-7D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A
Current - Reverse Leakage @ Vr: 300 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT8A120P5Q-7D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT8A120P5Q-7D
Discrete Semiconductor Products - Diodes - Rectifiers SDT8A120P5Q-7D
DIODE SCHOTTKY 120V 8A POWERDI5

DIODE SCHOTTKY 120V 8A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SDT8A120P5Q-7D SDT8A120P5Q-7D-ND 1282595-SDT8A120P5Q-7D SDT8A120P5Q-7D
Product Name Schottky 120V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 5
Unlock Full Specs
to access all available technical data