DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDT8A120P5Q-13D

Description
Win Source Part Number: 1282594-SDT8A120P5Q- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282594-SDT8A120P5Q- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282594-SDT8A120P5Q-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282594-SDT8A120P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282594-SDT8A120P5Q-13D
Win Source Part Number: 1282594-SDT8A120P5Q- 13D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A Current - Reverse Leakage @ Vr: 300 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282594-SDT8A120P5Q-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 8 A
Current - Reverse Leakage @ Vr: 300 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Automotive Schottky 120V 8A Diode and Rectifier - 280-SDT8A120P5Q-13D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 120V 8A Diode and Rectifier
280-SDT8A120P5Q-13D
Automotive Schottky 120V 8A Diode and Rectifier 280-SDT8A120P5Q-13D
Diode Schottky 120V 8A 3-Pin(2+Tab) PowerDI 5 T/R Automotive AEC-Q101 Product overview: SDT8A120P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5Q-13D can be used for catalog matching and distributor lookup.

Diode Schottky 120V 8A 3-Pin(2+Tab) PowerDI 5 T/R Automotive AEC-Q101 Product overview: SDT8A120P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 120V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 120V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A120P5Q-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1282594-SDT8A120P5Q-13D 280-SDT8A120P5Q-13D
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 120V 8A Diode and Rectifier
Package PowerDI™ 5
Unlock Full Specs
to access all available technical data