DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDT8A100P5-7

Description
Win Source Part Number: 994334-SDT8A100P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT8A100P5-7DITR,SDT 8A100P5-7-ND,SDT8A10 0P5-7DIDKR,SDT8A100P 5-7DICT Base Product Number: SDT8A100
Request a Quote Datasheet
Description
Win Source Part Number: 994334-SDT8A100P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT8A100P5-7DITR,SDT 8A100P5-7-ND,SDT8A10 0P5-7DIDKR,SDT8A100P 5-7DICT Base Product Number: SDT8A100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 994334-SDT8A100P5-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
994334-SDT8A100P5-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 994334-SDT8A100P5-7
Win Source Part Number: 994334-SDT8A100P5-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT8A100P5-7DITR,SDT 8A100P5-7-ND,SDT8A10 0P5-7DIDKR,SDT8A100P 5-7DICT Base Product Number: SDT8A100

Win Source Part Number: 994334-SDT8A100P5-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT8A100P5-7DITR,SDT8A100P5-7-ND,SDT8A100P5-7DIDKR,SDT8A100P5-7DICT
Base Product Number: SDT8A100

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-SDT8A100P5-7
Schottky 100V 8A Diode and Rectifier 280-SDT8A100P5-7
DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDT8A100P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A100P5-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDT8A100P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A100P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDT8A100P5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT8A100P5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT8A100P5-7DITR-ND
Single Diodes SDT8A100P5-7DITR-ND
Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - SDT8A100P5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT8A100P5-7DICT-ND
Single Diodes SDT8A100P5-7DICT-ND
Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT8A100P5-7
Schottky Diodes & Rectifiers SDT8A100P5-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 12AC2446 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
12AC2446
Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 12AC2446
SCHOTTKY RECT, SINGLE, 100V, POWERDI5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, POWERDI5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:PowerDI 5; No. of Pins:3Pins; Forward Voltage VF Max:700mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT8A100P5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT8A100P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SDT8A100P5-7
DIODE SCHOTTKY 100V 8A POWERDI 5

DIODE SCHOTTKY 100V 8A POWERDI 5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 994334-SDT8A100P5-7 280-SDT8A100P5-7 SDT8A100P5-7DIDKR-ND SDT8A100P5-7 12AC2446 SDT8A100P5-7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 8A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Single, 100V, Powerdi5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Package PowerDI™ 5 Tape & Reel (TR) PowerDI-5 PowerDI 5
VF 0.7000 volts 0.7000 volts 0.7000 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data