DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDT8A100P5-13D

Description
Win Source Part Number: 1282675-SDT8A100P5-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT8A100
Request a Quote Datasheet
Description
Win Source Part Number: 1282675-SDT8A100P5-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT8A100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282675-SDT8A100P5-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282675-SDT8A100P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282675-SDT8A100P5-13D
Win Source Part Number: 1282675-SDT8A100P5-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT8A100

Win Source Part Number: 1282675-SDT8A100P5-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT8A100

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-SDT8A100P5-13D
Schottky 100V 8A Diode and Rectifier 280-SDT8A100P5-13D
DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDT8A100P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A100P5-13D can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A POWERDI 5 Product overview: SDT8A100P5-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT8A100P5-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SDT8A100P5-13D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT8A100P5-13D-ND
Single Diodes SDT8A100P5-13D-ND
Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Diode Schottky 100V 8A Surface Mount PowerDI™ 5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT8A100P5-13D
Schottky Diodes & Rectifiers SDT8A100P5-13D
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT8A100P5-13D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT8A100P5-13D
Discrete Semiconductor Products - Diodes - Rectifiers SDT8A100P5-13D
DIODE SCHOTTKY 100V 8A POWERDI 5

DIODE SCHOTTKY 100V 8A POWERDI 5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1282675-SDT8A100P5-13D 280-SDT8A100P5-13D SDT8A100P5-13D-ND SDT8A100P5-13D SDT8A100P5-13D
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 8A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package PowerDI™ 5 Tape & Reel (TR) PowerDI-5
Unlock Full Specs
to access all available technical data