The SDT5A50SAF-13 is a 5.0A trench Schottky barrier rectifier in an SMAF package, designed for SMPS, AC-DC, and DC-DC conversion applications including reverse polarity and blocking protection. It features a maximum peak repetitive reverse voltage of 50V, a forward voltage drop of up to 0.52V at 5.0A, and a maximum leakage current of 300µA at 50V. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 51°C/W from junction to ambient. The case is molded plastic with UL 94 V-0 flammability rating, terminals are lead-free matte tin, and it meets RoHS, AEC-Q200, and IATF 16949 requirements for automotive use. Moisture sensitivity is rated at Level 1 per J-STD-020. The part is supplied in tape and reel packaging with 10,000 units per reel.
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Special Purpose |
| Package Type | SOT3 |