DIODES Incorporated Single Diodes SDT5A50SA-13

Description
DIODE SCHOTTKY 50V 5A SMA
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 5A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT5A50SA-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 5A SMA

DIODE SCHOTTKY 50V 5A SMA

Buy Now Datasheet
Single Diodes - 31-SDT5A50SA-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 5A Surface Mount SMA

Diode Schottky 50V 5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - 31-SDT5A50SA-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 5A SMA

DIODE SCHOTTKY 50V 5A SMA

Buy Now Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Product Status: Active Technology: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 300 µA @ 50 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 300 µA @ 50 V

Buy Now Datasheet
Schottky 50V 5A Diode and Rectifier - 280-SDT5A50SA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 5A Diode and Rectifier
280-SDT5A50SA-13
Schottky 50V 5A Diode and Rectifier 280-SDT5A50SA-13
DIODE SCHOTTKY 50V 5A SMA Product overview: SDT5A50SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5A50SA-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 5A SMA Product overview: SDT5A50SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5A50SA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT5A50SA-13
Schottky Diodes & Rectifiers SDT5A50SA-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT5A50SA-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5A50SA-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT5A50SA-13
DIODE SCHOTTKY 50V 5A SMA

DIODE SCHOTTKY 50V 5A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 31-SDT5A50SA-13DKR-ND 280-SDT5A50SA-13 SDT5A50SA-13 SDT5A50SA-13
Product Name Single Diodes Discrete Semiconductor Products Diodes Rectifiers Single Diodes Schottky 50V 5A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data