DIODES Incorporated Schottky 100V 5A TO252 Diode and Rectifier SDT5100D1-13

Description
DIODE SCHOTTKY 100V 5A TO252 Product overview: SDT5100D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100D1-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A TO252 Product overview: SDT5100D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100D1-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 5A TO252 Diode and Rectifier
280-SDT5100D1-13
Schottky 100V 5A TO252 Diode and Rectifier 280-SDT5100D1-13
DIODE SCHOTTKY 100V 5A TO252 Product overview: SDT5100D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100D1-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A TO252 Product overview: SDT5100D1-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT5100D1-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282677-SDT5100D1-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282677-SDT5100D1-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282677-SDT5100D1-13
Win Source Part Number: 1282677-SDT5100D1-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT5100

Win Source Part Number: 1282677-SDT5100D1-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT5100

Buy Now Datasheet
Single Diodes - 31-SDT5100D1-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-252, (D-Pak)

Diode Schottky 100V 5A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single Diodes - 31-SDT5100D1-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A TO252

DIODE SCHOTTKY 100V 5A TO252

Buy Now Datasheet
Single Diodes - 31-SDT5100D1-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A TO252

DIODE SCHOTTKY 100V 5A TO252

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT5100D1-13
Schottky Diodes & Rectifiers SDT5100D1-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT5100D1-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT5100D1-13
DIODE SCHOTTKY 100V 5A TO252

DIODE SCHOTTKY 100V 5A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SDT5100D1-13 1282677-SDT5100D1-13 31-SDT5100D1-13TR-ND SDT5100D1-13 SDT5100D1-13
Product Name Schottky 100V 5A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Unlock Full Specs
to access all available technical data