DIODES Incorporated Connectors,Interconnects SDT4U40CP3-7B

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: SOT-6 Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: SOT-6 Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: SOT-6 Operating Temperature - Junction: -55°C ~ 100°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: SOT-6
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details