DIODE ARR SCHOTT 120V ITO220AB Product overview: SDT40H120CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40H120CTFP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1160697-SDT40H120CTF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 20 A
Current - Reverse Leakage @ Vr: 120 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT40
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOTT 120V ITO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SDT40H120CTFP | 1160697-SDT40H120CTFP | SDT40H120CTFP-ND | SDT40H120CTFP | SDT40H120CTFP |
| Product Name | 120V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB-3 | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8200 volts | 0.8200 volts |