DIODES Incorporated 100V Diode and Rectifier SDT40H100CTFP

Description
DIODE ARR SCHOTT 100V ITO220AB Product overview: SDT40H100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40H100CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V ITO220AB Product overview: SDT40H100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40H100CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 286-SDT40H100CTFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
286-SDT40H100CTFP
100V Diode and Rectifier 286-SDT40H100CTFP
DIODE ARR SCHOTT 100V ITO220AB Product overview: SDT40H100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40H100CTFP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V ITO220AB Product overview: SDT40H100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40H100CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SDT40H100CTFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SDT40H100CTFP-ND
Diode Arrays SDT40H100CTFP-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283067-SDT40H100CTFP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283067-SDT40H100CTFP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283067-SDT40H100CTFP
Win Source Part Number: 1283067-SDT40H100CTF P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 700 mV @ 20 A Current - Reverse Leakage @ Vr: 120 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT40

Win Source Part Number: 1283067-SDT40H100CTFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 20 A
Current - Reverse Leakage @ Vr: 120 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT40

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT40H100CTFP
Schottky Diodes & Rectifiers SDT40H100CTFP
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT40H100CTFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT40H100CTFP
Discrete Semiconductor Products - Diodes - Rectifiers SDT40H100CTFP
DIODE ARR SCHOTT 100V ITO220AB

DIODE ARR SCHOTT 100V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SDT40H100CTFP SDT40H100CTFP-ND 1283067-SDT40H100CTFP SDT40H100CTFP SDT40H100CTFP
Product Name 100V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details