Manufacturer: Diodes Incorporated
Win Source Part Number: 933241-SDT40H100CT
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT40
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT40H100CT-ND, SDT40H100CTDI
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: SDT40H100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40H100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
DIODE ARR SCHOT 100V 20A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 933241-SDT40H100CT | 286-SDT40H100CT | SDT40H100CTDI-ND | SDT40H100CT |
| Product Name | Diodes, Rectifiers - Arrays - SDT40H100CT | 100V 20A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 | |||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |