DIODES Incorporated Schottky 100V 40A TO220 Diode and Rectifier SDT40B100ST

Description
DIODE SCHOTTKY 100V 40A TO220-3 Product overview: SDT40B100ST from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT40B100ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 40A TO220-3 Product overview: SDT40B100ST from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT40B100ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 40A TO220 Diode and Rectifier
280-SDT40B100ST
Schottky 100V 40A TO220 Diode and Rectifier 280-SDT40B100ST
DIODE SCHOTTKY 100V 40A TO220-3 Product overview: SDT40B100ST from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT40B100ST can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 40A TO220-3 Product overview: SDT40B100ST from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT40B100ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDT40B100ST - 894089-SDT40B100ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT40B100ST
894089-SDT40B100ST
Diodes, Rectifiers - Single - SDT40B100ST 894089-SDT40B100ST
Manufacturer: Diodes Incorporated Win Source Part Number: 894089-SDT40B100ST Features: Diode Schottky 100 V 40A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SDT40 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 894089-SDT40B100ST
Features: Diode Schottky 100 V 40A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT40
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Single Diodes - SDT40B100ST-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT40B100ST-ND
Single Diodes SDT40B100ST-ND
Diode Schottky 100V 40A Through Hole TO-220-3

Diode Schottky 100V 40A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT40B100ST
Schottky Diodes & Rectifiers SDT40B100ST
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT40B100ST - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT40B100ST
Discrete Semiconductor Products - Diodes - Rectifiers SDT40B100ST
DIODE SCHOTTKY 100V 40A TO220-3

DIODE SCHOTTKY 100V 40A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SDT40B100ST 894089-SDT40B100ST SDT40B100ST-ND SDT40B100ST SDT40B100ST
Product Name Schottky 100V 40A TO220 Diode and Rectifier Diodes, Rectifiers - Single - SDT40B100ST Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB-3
Unlock Full Specs
to access all available technical data