DIODES Incorporated 120V 20A Diode and Rectifier SDT40A120CTE

Description
DIODE ARR SCHOTT 120V 20A TO262 Product overview: SDT40A120CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A120CTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 120V 20A TO262 Product overview: SDT40A120CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A120CTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 20A Diode and Rectifier - 286-SDT40A120CTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 20A Diode and Rectifier
286-SDT40A120CTE
120V 20A Diode and Rectifier 286-SDT40A120CTE
DIODE ARR SCHOTT 120V 20A TO262 Product overview: SDT40A120CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A120CTE can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 120V 20A TO262 Product overview: SDT40A120CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A120CTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283057-SDT40A120CTE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283057-SDT40A120CTE
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283057-SDT40A120CTE
Win Source Part Number: 1283057-SDT40A120CTE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 20 A Current - Reverse Leakage @ Vr: 120 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: TO-262 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT40A120CTEDI Base Product Number: SDT40 Product Status: Last Time Buy

Win Source Part Number: 1283057-SDT40A120CTE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 20 A
Current - Reverse Leakage @ Vr: 120 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: TO-262
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT40A120CTEDI
Base Product Number: SDT40
Product Status: Last Time Buy

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT40A120CTE
Schottky Diodes & Rectifiers SDT40A120CTE
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT40A120CTE - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT40A120CTE
Discrete Semiconductor Products - Diodes - Rectifiers SDT40A120CTE
DIODE ARR SCHOTT 120V 20A TO262

DIODE ARR SCHOTT 120V 20A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SDT40A120CTE 1283057-SDT40A120CTE SDT40A120CTE SDT40A120CTE
Product Name 120V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-262-3 Long Leads, I²Pak, TO-262AA TO-262-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data