The SDT40A120CT is a Schottky diode array designed for high-performance applications, featuring a maximum reverse voltage of 120V and a continuous forward current rating of 20A per leg, with a total output of 40A. It exhibits a low forward voltage drop of up to 0.88V at 25°C, ensuring efficient operation. The device is suitable for use in DC-DC converters and AC-DC adapters, providing excellent thermal stability and low reverse leakage current, which is critical for high-temperature applications. The package type is TO220AB, and it is compliant with RoHS and "Green" standards, making it suitable for environmentally conscious designs. The product is available in tubes of 50 pieces, facilitating easy integration into various projects.
DIODE ARR SCHOT 120V 20A TO220-3 Product overview: SDT40A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40A120CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 933240-SDT40A120CT
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT40
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT40A120CT-ND, SDT40A120CTDI
SCHOTTKY RECT, DUAL, 120V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOT 120V 20A TO220-3
Schottky Diodes & Rectifiers Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-SDT40A120CT | SDT40A120CTDI-ND | 933240-SDT40A120CT | 12AC2443 | SDT40A120CT | SDT40A120CT |
| Product Name | 120V 20A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SDT40A120CT | Schottky Rect, Dual, 120V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Arrangement | Common Catode |