Win Source Part Number: 1283066-SDT40100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 20 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT40100CTDI,SDT4010
Base Product Number: SDT40100
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
DIODE ARR SCHOT 100V 20A TO220-3 Product overview: SDT40100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT40100CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 20A TO220-3
Schottky Diodes & Rectifiers Schottky Rectifier TO220AB TUBE 50PCS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1283066-SDT40100CT | SDT40100CTDI-ND | 286-SDT40100CT | SDT40100CT | SDT40100CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 100V 20A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.7900 volts | 0.7900 volts | |||
| VR | 100 volts | ||||
| IR | 0.1000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |