DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SDT3A45SAF-13

Description
Win Source Part Number: 957811-SDT3A45SAF-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 10,000 Alternative Parts (Cross-Reference): SDT3A45SAF-13SDT3A45 SAF13; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT3A45
Request a Quote Datasheet
Description
Win Source Part Number: 957811-SDT3A45SAF-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 10,000 Alternative Parts (Cross-Reference): SDT3A45SAF-13SDT3A45 SAF13; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT3A45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957811-SDT3A45SAF-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957811-SDT3A45SAF-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957811-SDT3A45SAF-13
Win Source Part Number: 957811-SDT3A45SAF-13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 10,000 Alternative Parts (Cross-Reference): SDT3A45SAF-13SDT3A45 SAF13; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT3A45

Win Source Part Number: 957811-SDT3A45SAF-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 10,000
Alternative Parts (Cross-Reference): SDT3A45SAF-13SDT3A45SAF13;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT3A45

Buy Now
Schottky 45V 3A Diode and Rectifier - 280-SDT3A45SAF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 3A Diode and Rectifier
280-SDT3A45SAF-13
Schottky 45V 3A Diode and Rectifier 280-SDT3A45SAF-13
Diode Schottky 45V 3A 2-Pin SMAF T/R Product overview: SDT3A45SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT3A45SAF-13 can be used for catalog matching and distributor lookup.

Diode Schottky 45V 3A 2-Pin SMAF T/R Product overview: SDT3A45SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT3A45SAF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT3A45SAF-13
Schottky Diodes & Rectifiers SDT3A45SAF-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 957811-SDT3A45SAF-13 280-SDT3A45SAF-13 SDT3A45SAF-13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 45V 3A Diode and Rectifier Schottky Diodes & Rectifiers
Package Tape and Reel
Unlock Full Specs
to access all available technical data