DIODES Incorporated Connectors,Interconnects SDT3A45SA-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C Current - Average Rectified (Io): 2.1A
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C Current - Average Rectified (Io): 2.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C Current - Average Rectified (Io): 2.1A

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Package / Case: 8-SMD, No Lead
Mounting Type: Surface Mount
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C
Current - Average Rectified (Io): 2.1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stacking 0.080″ Pin Plug - 9204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details