Win Source Part Number: 1283058-SDT30A100CTE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 15 A
Current - Reverse Leakage @ Vr: 80 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: TO-262
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT30A100CTEDI,SDT30
Base Product Number: SDT30
Product Status: Last Time Buy
DIODE ARR SCHOTT 100V 15A TO262 Product overview: SDT30A100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30A100CTE can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 15A TO262
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1283058-SDT30A100CTE | 286-SDT30A100CTE | SDT30A100CTE | SDT30A100CTE |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 100V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.7300 volts | 0.7300 volts | ||
| VR | 100 volts | |||
| IR | 0.0800 mA |