Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Win Source Part Number: 963971-SDT30A100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 15 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT30A100CTDI,SDT30A
Base Product Number: SDT30
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: SDT30A100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30A100CT can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:730mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers Schottky Rectifier TO220AB TUBE 50PCS
DIODE ARR SCHOT 100V 15A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SDT30A100CTDI-ND | 963971-SDT30A100CT | 286-SDT30A100CT | 12AC2440 | SDT30A100CT | SDT30A100CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 100V 15A TO220 Diode and Rectifier | Schottky Rect, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Tube | TO-220AB | TO-220AB-3 | TO-220 |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.7300 volts | 0.7300 volts | 0.7300 volts |