DIODES Incorporated 120V 15A TO220 Diode and Rectifier SDT30120CT

Description
DIODE ARR SCHOT 120V 15A TO220-3 Product overview: SDT30120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 120V 15A TO220-3 Product overview: SDT30120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 15A TO220 Diode and Rectifier
286-SDT30120CT
120V 15A TO220 Diode and Rectifier 286-SDT30120CT
DIODE ARR SCHOT 120V 15A TO220-3 Product overview: SDT30120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30120CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 120V 15A TO220-3 Product overview: SDT30120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30120CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SDT30120CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SDT30120CTDI-ND
Diode Arrays SDT30120CTDI-ND
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SDT30120CT - 812595-SDT30120CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDT30120CT
812595-SDT30120CT
Diodes, Rectifiers - Arrays - SDT30120CT 812595-SDT30120CT
Manufacturer: Diodes Incorporated Win Source Part Number: 812595-SDT30120CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 120V Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 930mV at 15A Current - Reverse Leakage at Vr: 100μA at 120V

Manufacturer: Diodes Incorporated
Win Source Part Number: 812595-SDT30120CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 930mV at 15A
Current - Reverse Leakage at Vr: 100μA at 120V

Buy Now
Schottky Rect, Dual, 120V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 12AC2441 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 120V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
12AC2441
Schottky Rect, Dual, 120V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 12AC2441
SCHOTTKY RECT, DUAL, 120V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:930mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 120V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:930mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT30120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT30120CT
Discrete Semiconductor Products - Diodes - Rectifiers SDT30120CT
DIODE ARR SCHOT 120V 15A TO220-3

DIODE ARR SCHOT 120V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT30120CT
Schottky Diodes & Rectifiers SDT30120CT
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 286-SDT30120CT SDT30120CTDI-ND 812595-SDT30120CT 12AC2441 SDT30120CT SDT30120CT
Product Name 120V 15A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SDT30120CT Schottky Rect, Dual, 120V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB TO-220 TO-220AB-3
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data