DIODES Incorporated 100V 15A TO220 Diode and Rectifier SDT30100VCT

Description
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: SDT30100VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100VCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: SDT30100VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100VCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 15A TO220 Diode and Rectifier
286-SDT30100VCT
100V 15A TO220 Diode and Rectifier 286-SDT30100VCT
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: SDT30100VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100VCT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO220-3 Product overview: SDT30100VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100VCT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - SDT30100VCT - 894088-SDT30100VCT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDT30100VCT
894088-SDT30100VCT
Diodes, Rectifiers - Arrays - SDT30100VCT 894088-SDT30100VCT
Manufacturer: Diodes Incorporated Win Source Part Number: 894088-SDT30100VCT Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SDT30100 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SDT30100VCT-ND, SDT30100VCTDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 894088-SDT30100VCT
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT30100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SDT30100VCT-ND, SDT30100VCTDI

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT30100VCT
Schottky Diodes & Rectifiers SDT30100VCT
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT30100VCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT30100VCT
Discrete Semiconductor Products - Diodes - Rectifiers SDT30100VCT
DIODE ARR SCHOT 100V 15A TO220-3

DIODE ARR SCHOT 100V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SDT30100VCT 894088-SDT30100VCT SDT30100VCT SDT30100VCT
Product Name 100V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SDT30100VCT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data