Diode Schottky 100V 30A 3-Pin(3+Tab) ITO-220AB Tube Product overview: SDT30100CTFP-S from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT30100CTFP-S can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 801756-SDT30100CTFP-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
Voltage - Forward (Vf) (Maximum) at If: 750mV at 15A
Current - Reverse Leakage at Vr: 100μA at 100V
Schottky Diodes & Rectifiers Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 280-SDT30100CTFP-S | 801756-SDT30100CTFP-S | SDT30100CTFP-S |
| Product Name | Schottky 100V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - SDT30100CTFP-S | Schottky Diodes & Rectifiers |
| Package | Tube | ITO-220AB-3 | |
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Schottky; Schottky |