DIODES Incorporated Diodes, Rectifiers - Arrays - SDT30100CTE SDT30100CTE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894087-SDT30100CTE Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: SDT30100 Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 894087-SDT30100CTE Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: SDT30100 Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SDT30100CTE - 894087-SDT30100CTE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDT30100CTE
894087-SDT30100CTE
Diodes, Rectifiers - Arrays - SDT30100CTE 894087-SDT30100CTE
Manufacturer: Diodes Incorporated Win Source Part Number: 894087-SDT30100CTE Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: SDT30100 Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 894087-SDT30100CTE
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: SDT30100
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
100V 15A Diode and Rectifier - 286-SDT30100CTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 15A Diode and Rectifier
286-SDT30100CTE
100V 15A Diode and Rectifier 286-SDT30100CTE
DIODE ARR SCHOTT 100V 15A TO262 Product overview: SDT30100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100CTE can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 15A TO262 Product overview: SDT30100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT30100CTE can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SDT30100CTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT30100CTE
Discrete Semiconductor Products - Diodes - Rectifiers SDT30100CTE
DIODE ARR SCHOTT 100V 15A TO262

DIODE ARR SCHOTT 100V 15A TO262

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT30100CTE
Schottky Diodes & Rectifiers SDT30100CTE
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 894087-SDT30100CTE 286-SDT30100CTE SDT30100CTE SDT30100CTE
Product Name Diodes, Rectifiers - Arrays - SDT30100CTE 100V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Package TO-262 Tube TO-262-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Dual Schottky barrier diode - 1PS70SB14,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details