DIODES Incorporated Diode Arrays SDT20B60VCT

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SDT20B60VCTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SDT20B60VCTDI-ND
Diode Arrays SDT20B60VCTDI-ND
Diode

Diode

Buy Now Datasheet
60V 10A Diode and Rectifier - 286-SDT20B60VCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 10A Diode and Rectifier
286-SDT20B60VCT
60V 10A Diode and Rectifier 286-SDT20B60VCT
DIODE ARR SCHOTT 60V 10A TO220AB Product overview: SDT20B60VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT20B60VCT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 10A TO220AB Product overview: SDT20B60VCT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT20B60VCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282759-SDT20B60VCT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282759-SDT20B60VCT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282759-SDT20B60VCT
Win Source Part Number: 1282759-SDT20B60VCT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SDT20B60VCTDI Base Product Number: SDT20

Win Source Part Number: 1282759-SDT20B60VCT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT20B60VCTDI
Base Product Number: SDT20

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT20B60VCT
Discrete Semiconductor Products - Diodes - Rectifiers SDT20B60VCT
DIODE ARR SCHOTT 60V 10A TO220AB

DIODE ARR SCHOTT 60V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diodes Rectifiers
Product Number SDT20B60VCTDI-ND 286-SDT20B60VCT 1282759-SDT20B60VCT SDT20B60VCT
Product Name Diode Arrays 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Schottky Diodes & Rectifiers - 7513411P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details