Win Source Part Number: 1283060-SDT20A120CTF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT20
DIODE ARR SCHOTT 120V ITO220AB Product overview: SDT20A120CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT20A120CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 120V ITO220AB
Schottky Diodes & Rectifiers Schottky Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1283060-SDT20A120CTFP | 286-SDT20A120CTFP | SDT20A120CTFP-ND | SDT20A120CTFP | SDT20A120CTFP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 120V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.7900 volts | 0.7900 volts | |||
| VR | 120 volts | ||||
| IR | 0.1000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |