DIODE ARR SCHOT 120V 10A TO220AB Product overview: SDT20A120CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT20A120CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1092155-SDT20A120CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SDT20A120CT-ND,SDT20
Base Product Number: SDT20
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOT 120V 10A TO220AB
SCHOTTKY RECT, DUAL, 120V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:790mV; Forward RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-SDT20A120CT | 1092155-SDT20A120CT | SDT20A120CTDI-ND | SDT20A120CT | SDT20A120CT | 12AC2439 |
| Product Name | 120V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 120V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | TO-220AB |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts |