DIODES Incorporated Schottky 50V 15A Diode and Rectifier SDT15H50P5-13

Description
DIODE SCHOTTKY 50V 15A PWRDI5 5K Product overview: SDT15H50P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15H50P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 15A PWRDI5 5K Product overview: SDT15H50P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15H50P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 15A Diode and Rectifier - 280-SDT15H50P5-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 15A Diode and Rectifier
280-SDT15H50P5-13
Schottky 50V 15A Diode and Rectifier 280-SDT15H50P5-13
DIODE SCHOTTKY 50V 15A PWRDI5 5K Product overview: SDT15H50P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15H50P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 15A PWRDI5 5K Product overview: SDT15H50P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15H50P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SDT15H50P5-13TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 15A POWERDI 5

DIODE SCHOTTKY 50V 15A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT15H50P5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 15A POWERDI 5

DIODE SCHOTTKY 50V 15A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT15H50P5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 15A PWRDI5 5K

DIODE SCHOTTKY 50V 15A PWRDI5 5K

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-SDT15H50P5-13 31-SDT15H50P5-13TR-ND
Product Name Schottky 50V 15A Diode and Rectifier Single Diodes Connectors,Interconnects
Package Tape & Reel (TR) 8-SMD, No Lead
Unlock Full Specs
to access all available technical data