DIODES Incorporated Single Diodes SDT15150P5-13

Description
Diode Schottky 150V 15A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Schottky 150V 15A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SDT15150P5-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SDT15150P5-13-ND
Single Diodes SDT15150P5-13-ND
Diode Schottky 150V 15A Surface Mount PowerDI™ 5

Diode Schottky 150V 15A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
Schottky 150V 15A Diode and Rectifier
280-SDT15150P5-13
Schottky 150V 15A Diode and Rectifier 280-SDT15150P5-13
DIODE SCHOTTKY 150V 15A POWERDI5 Product overview: SDT15150P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15150P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 15A POWERDI5 Product overview: SDT15150P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT15150P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SDT15150P5-13 - 894082-SDT15150P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SDT15150P5-13
894082-SDT15150P5-13
Diodes, Rectifiers - Single - SDT15150P5-13 894082-SDT15150P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 894082-SDT15150P5-13 Features: Diode Schottky 150 V 15A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 894082-SDT15150P5-13
Features: Diode Schottky 150 V 15A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT15150P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT15150P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT15150P5-13
DIODE SCHOTTKY 150V 15A POWERDI5

DIODE SCHOTTKY 150V 15A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SDT15150P5-13-ND 280-SDT15150P5-13 894082-SDT15150P5-13 SDT15150P5-13
Product Name Single Diodes Schottky 150V 15A Diode and Rectifier Diodes, Rectifiers - Single - SDT15150P5-13 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCPHN6 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
 - BAV21,143 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
4 suppliers
Diode and Rectifier - 280-8ETU04STRRPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers