DIODES Incorporated Single Diodes SDT12A120P5-13

Description
DIODE SCHOTTK 120V 12A POWERDI 5
Request a Quote Datasheet
Description
DIODE SCHOTTK 120V 12A POWERDI 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT12A120P5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 120V 12A POWERDI 5

DIODE SCHOTTK 120V 12A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT12A120P5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount PowerDI™ 5

Diode Schottky 120V 12A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SDT12A120P5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 120V 12A POWERDI5

DIODE SCHOTTKY 120V 12A POWERDI5

Buy Now Datasheet
Singapore, Singapore
Schottky 120V 12A Diode and Rectifier
280-SDT12A120P5-13
Schottky 120V 12A Diode and Rectifier 280-SDT12A120P5-13
DIODE SCHOTTKY 120V 12A POWERDI5 Product overview: SDT12A120P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT12A120P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 120V 12A POWERDI5 Product overview: SDT12A120P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT12A120P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282671-SDT12A120P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282671-SDT12A120P5-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282671-SDT12A120P5-13
Win Source Part Number: 1282671-SDT12A120P5- 13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 12 A Current - Reverse Leakage @ Vr: 500 µA @ 120 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT12

Win Source Part Number: 1282671-SDT12A120P5-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 12 A
Current - Reverse Leakage @ Vr: 500 µA @ 120 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT12

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT12A120P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT12A120P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT12A120P5-13
DIODE SCHOTTKY 120V 12A POWERDI5

DIODE SCHOTTKY 120V 12A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT12A120P5-13
Schottky Diodes & Rectifiers SDT12A120P5-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 31-SDT12A120P5-13DKR-ND 280-SDT12A120P5-13 1282671-SDT12A120P5-13 SDT12A120P5-13 SDT12A120P5-13
Product Name Single Diodes Schottky 120V 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data