Diode Schottky 45V 10A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 45V 10A PDI5 1.5K
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SDT10A45P5-7D-ND | SDT10A45P5-7D | SDT10A45P5-7D |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |