DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays SDT10A45P5-7

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Diodes>Zene r>Zener Diode Arrays Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Diodes>Zene r>Zener Diode Arrays Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Manufacturer: AMIS Category: Discrete Semiconductor Products>Diodes>Zene r>Zener Diode Arrays Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Diodes>Zener>Zener Diode Arrays
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-SDT10A45P5-7
Schottky 45V 10A Diode and Rectifier 280-SDT10A45P5-7
DIODE SCHOTTKY 45V 10A PDI5 1.5K Product overview: SDT10A45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A45P5-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A PDI5 1.5K Product overview: SDT10A45P5-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A45P5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-SDT10A45P5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A POWERDI 5

DIODE SCHOTTKY 45V 10A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT10A45P5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount PowerDI™ 5

Diode Schottky 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SDT10A45P5-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A PDI5 1.5K

DIODE SCHOTTKY 45V 10A PDI5 1.5K

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT10A45P5-7
Schottky Diodes & Rectifiers SDT10A45P5-7
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT10A45P5-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT10A45P5-7
Discrete Semiconductor Products - Diodes - Rectifiers SDT10A45P5-7
DIODE SCHOTTKY 45V 10A PDI5 1.5K

DIODE SCHOTTKY 45V 10A PDI5 1.5K

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SDT10A45P5-7 31-SDT10A45P5-7DKR-ND SDT10A45P5-7 SDT10A45P5-7
Product Name Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Schottky 45V 10A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Zener; Schottky
VF 0.5000 volts 0.4700 volts
VR 20 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details