DIODES Incorporated Schottky 45V 10A Diode and Rectifier SDT10A45P5-13

Description
DIODE SCHOTTKY 45V 10A POWERDI5 Product overview: SDT10A45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A45P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A POWERDI5 Product overview: SDT10A45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A45P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-SDT10A45P5-13
Schottky 45V 10A Diode and Rectifier 280-SDT10A45P5-13
DIODE SCHOTTKY 45V 10A POWERDI5 Product overview: SDT10A45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A45P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A POWERDI5 Product overview: SDT10A45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A45P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1114262-SDT10A45P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1114262-SDT10A45P5-13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1114262-SDT10A45P5-13
Win Source Part Number: 1114262-SDT10A45P5-1 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A Current - Reverse Leakage @ Vr: 300 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SDT10

Win Source Part Number: 1114262-SDT10A45P5-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 10 A
Current - Reverse Leakage @ Vr: 300 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SDT10

Buy Now
Single Diodes - 31-SDT10A45P5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A POWERDI 5

DIODE SCHOTTKY 45V 10A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT10A45P5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 45V 10A POWERDI5

DIODE SCHOTTKY 45V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SDT10A45P5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount PowerDI™ 5

Diode Schottky 45V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT10A45P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT10A45P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT10A45P5-13
DIODE SCHOTTKY 45V 10A POWERDI5

DIODE SCHOTTKY 45V 10A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT10A45P5-13
Schottky Diodes & Rectifiers SDT10A45P5-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SDT10A45P5-13 1114262-SDT10A45P5-13 31-SDT10A45P5-13DKR-ND SDT10A45P5-13 SDT10A45P5-13
Product Name Schottky 45V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI™ 5 PowerDI5
Unlock Full Specs
to access all available technical data