Diode Schottky 100V 10A Surface Mount PowerDI™ 5
DIODE SCHOTKY 100V 10A PDI5 1.5K
DIODE SCHOTTK 100V 10A POWERDI 5
DIODE SCHOTKY 100V 10A PDI5 1.5K
Schottky Diodes & Rectifiers Schottky Rectifier
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 31-SDT10A100P5-7DTR-ND | SDT10A100P5-7D | SDT10A100P5-7D |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |