DIODES Incorporated Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) SDT10A100P5-13

Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators) Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Operating Temperature - Junction: -55°C ~ 100°C

Manufacturer: AMIS
Category: Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Operating Temperature - Junction: -55°C ~ 100°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Name Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Package / Form Factor 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA212M500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF34FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers