DIODES Incorporated Single Diodes SDT10A100P5-13

Description
DIODE SCHOTTK 100V 10A POWERDI 5
Request a Quote Datasheet
Description
DIODE SCHOTTK 100V 10A POWERDI 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SDT10A100P5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 100V 10A POWERDI 5

DIODE SCHOTTK 100V 10A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-SDT10A100P5-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 10A POWERDI5

DIODE SCHOTTKY 100V 10A POWERDI5

Buy Now Datasheet
Single Diodes - 31-SDT10A100P5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount PowerDI™ 5

Diode Schottky 100V 10A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-SDT10A100P5-13
Schottky 100V 10A Diode and Rectifier 280-SDT10A100P5-13
DIODE SCHOTTKY 100V 10A POWERDI5 Product overview: SDT10A100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A100P5-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A POWERDI5 Product overview: SDT10A100P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SDT10A100P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT10A100P5-13
Schottky Diodes & Rectifiers SDT10A100P5-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT10A100P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT10A100P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SDT10A100P5-13
DIODE SCHOTTKY 100V 10A POWERDI5

DIODE SCHOTTKY 100V 10A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 31-SDT10A100P5-13DKR-ND 280-SDT10A100P5-13 SDT10A100P5-13 SDT10A100P5-13
Product Name Single Diodes Schottky 100V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
High Current Power Rectifiers - HRSCSFF05 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details