Manufacturer: Diodes Incorporated
Win Source Part Number: 894081-SDT10100CTFP
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: SDT10100
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARR SCHOT 100V 5A ITO220AB Product overview: SDT10100CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT10100CTFP can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOT 100V 5A ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 894081-SDT10100CTFP | 286-SDT10100CTFP | SDT10100CTFP-ND | SDT10100CTFP | SDT10100CTFP |
| Product Name | Diodes, Rectifiers - Arrays - SDT10100CTFP | 100V 5A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | ||||
| Package | TO-220; ITO-220AB | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220AB-3 | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |