DIODES Incorporated Diode Arrays SDT10100CT

Description
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SDT10100CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SDT10100CT-ND
Diode Arrays SDT10100CT-ND
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SDT10100CT - 894080-SDT10100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SDT10100CT
894080-SDT10100CT
Diodes, Rectifiers - Arrays - SDT10100CT 894080-SDT10100CT
Manufacturer: Diodes Incorporated Win Source Part Number: 894080-SDT10100CT Features: Diode Array 1 Pair Common Cathode Schottky 100 V 5A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SDT10100 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 894080-SDT10100CT
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 5A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SDT10100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Singapore, Singapore
100V 5A TO220 Diode and Rectifier
286-SDT10100CT
100V 5A TO220 Diode and Rectifier 286-SDT10100CT
DIODE ARR SCHOTT 100V 5A TO220-3 Product overview: SDT10100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT10100CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 5A TO220-3 Product overview: SDT10100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDT10100CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SDT10100CT
Schottky Diodes & Rectifiers SDT10100CT
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SDT10100CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDT10100CT
Discrete Semiconductor Products - Diodes - Rectifiers SDT10100CT
DIODE ARR SCHOTT 100V 5A TO220-3

DIODE ARR SCHOTT 100V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number SDT10100CT-ND 894080-SDT10100CT 286-SDT10100CT SDT10100CT SDT10100CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - SDT10100CT 100V 5A TO220 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Tube TO-220AB-3 TO-220
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 5A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data